Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 10 x 4.032 x 1.598 |
---|---|
Dimensions LxWxH (mm) | 254 x 102.4 x 40.6 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | Rack |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 50 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 100 |
Output Voltage (Vdc) | 12 |
Package Type | Front-End |
Power (W) | 1200 |
Safety Approvals | CE, TUV |
Series Power (W) | 1200 |
Special Features | Digital Communication, Load Share, N+1 Redundancy, Power Factor Correction, Power Good Signal, Remote On/Off Control, Remote Sense |
Where can I find additional details, specifications and documents for a PSE-1200-12?
Additional datasheets, footprints and schematics for PSE-1200-12 are listed on our Part Details page. You can also find images and similar parts to PSE-1200-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSE-1200-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSE-1200-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSE-1200-12 fall under?
The PSE-1200-12 is listed under power > ac-dc-power-supplies > front-end > pse-1200-series > pse-1200-12.
Can I view similar or alternative parts?
You can view similar parts to PSE-1200-12 when available in the pse-1200-12 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSE-1200-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PSE-1200-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSE-1200-12 have stock available?
There is no stock from authorised distributors for PSE-1200-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSE-1200-12 often in real-time on the comparison pages.
What if I can't find stock of PSE-1200-12?
You can fill out our help required form which you can use to request a quote for PSE-1200-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.