Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$110.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$110.31
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$164.92
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$135.52
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$157.00
|
26
in stock
|
Buy Now | |
RS Americas
from US$151.38
|
-
|
Buy Now | |
TTI Europe
from US$133.94
|
-
|
Buy Now | |
Sager
from US$135.01
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Peak Fire, Panel Mount, 240Vac/50A, 3- |Sensata/crydom PSD2450 | Newark Electronics |
SSR Relay Peak Fire Panel Mount 240VAC/50A 3- | Rapid Electronics |
Peak switching relay,50A 240Vac,dc input | RS |
Solid State Relay Screw Mount DC SCR 50 A rms 32 V | Sensata - Crydom PSD2450 | RS Americas |
SSR PEAK FIRE PM 240VAC/50A 3- | TTI Europe |
Solid State Relays - Industrial Mount PM Peak Fire SSR 240VAC/50A | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a PSD2450?
Additional datasheets, footprints and schematics for PSD2450 are listed on our Part Details page. You can also find images and similar parts to PSD2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSD2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSD2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSD2450 fall under?
The PSD2450 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to PSD2450 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSD2450 you can contact the distributor directly for product support, shipping queries etc.
Is the PSD2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSD2450 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for PSD2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSD2450 often in real-time on the comparison pages.
What if I can't find stock of PSD2450?
You can fill out our help required form which you can use to request a quote for PSD2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.