Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$87.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.60
|
19
in stock
|
Buy Now | |
Sager
from US$117.80
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$99.90
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$144.20
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$120.76
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$149.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$132.08
|
-
|
Buy Now | |
TTI Europe
from US$92.92
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Solid State Relays - Industrial Mount PM Peak Fire SSR 240VAC/25A | Sager |
Relay: solid state | Transfer Multisort Elektronik |
Peak switching relay,25A 240Vac,dc input | RS |
Solid State Relay, Spst-No, 3-32V, Panel | Newark Electronics |
SSR Relay Peak Fire Panel Mount 240VAC/25A 3- | Rapid Electronics |
Solid State Relay Screw Mount, DC SCR, 25 A rms, 32 V | Sensata - Crydom PSD2425 | RS Americas |
SSR PEAK FIRE PM 240VAC/25A 3- | TTI Europe |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a PSD2425?
Additional datasheets, footprints and schematics for PSD2425 are listed on our Part Details page. You can also find images and similar parts to PSD2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSD2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSD2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSD2425 fall under?
The PSD2425 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PSD2425 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSD2425 you can contact the distributor directly for product support, shipping queries etc.
Is the PSD2425 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSD2425 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for PSD2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSD2425 often in real-time on the comparison pages.
What if I can't find stock of PSD2425?
You can fill out our help required form which you can use to request a quote for PSD2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.