Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 152.4mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Wire Marker Book |
RoHS Compliant | Yes |
Panduit Self Laminating Marker Book PSCB 152.4 mm | Distrelec |
Self-Laminating Write-On Cable Marker, vinyl, 6"X1", 30 markers per book, White. | Panduit PSCB-6Y | RS Americas |
Self-Laminating Write-On Marker Book | Newark Electronics |
1.00 X 6.00 LABEL | Avnet America |
Wire Marker Book, Blank, Write-On Legend, 1.00 in. W x 6.00 in. L, Vinyl, Self-Laminating | Carlton-Bates |
Wire Labels & Markers Write-On Self-Lam Wire Marker Car | Sager |
Where can I find additional details, specifications and documents for a PSCB-6Y?
Additional datasheets, footprints and schematics for PSCB-6Y are listed on our Part Details page. You can also find images and similar parts to PSCB-6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSCB-6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSCB-6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSCB-6Y fall under?
The PSCB-6Y is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PSCB-6Y when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSCB-6Y you can contact the distributor directly for product support, shipping queries etc.
Is the PSCB-6Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSCB-6Y have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for PSCB-6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSCB-6Y often in real-time on the comparison pages.
What if I can't find stock of PSCB-6Y?
You can fill out our help required form which you can use to request a quote for PSCB-6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.