Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.21
|
1
in stock
|
Buy Now | |
Distrelec
from US$22.33
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$9.52
|
-
|
Buy Now | |
Avnet America
from US$28.37
|
-
|
Buy Now | |
RS Americas
from US$37.48
|
-
|
Buy Now | |
element14
from US$35.16
|
-
|
Buy Now | |
Carlton-Bates
from US$35.13
|
-
|
Buy Now | |
Sager
from US$24.84
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 38.1mm x 152.4mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Wire Marker Book |
RoHS Compliant | Yes |
Panduit Self Laminating Marker Book PSCB 152.4 mm | Distrelec |
Self-Laminating Write-On Cable Marker Book | Newark Electronics |
Cable Accessories Self Laminating Marker Vinyl White | Avnet America |
Self-Lam. Write-On Cable Marker, vinyl, 6" X 1.5", 20 markers per book, White. | Panduit PSCB-16Y | RS Americas |
Wire Marker Book, Blank, Write-On Legend, 1.5 in. W x 6.0 in. L Marker, Self-Laminating Vinyl | Carlton-Bates |
Wire Labels & Markers Write-On Self-LAM Wire Marker Car | Sager |
Where can I find additional details, specifications and documents for a PSCB-16Y?
Additional datasheets, footprints and schematics for PSCB-16Y are listed on our Part Details page. You can also find images and similar parts to PSCB-16Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSCB-16Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSCB-16Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSCB-16Y fall under?
The PSCB-16Y is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PSCB-16Y when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSCB-16Y you can contact the distributor directly for product support, shipping queries etc.
Is the PSCB-16Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSCB-16Y have stock available?
Authorised distributors including Distrelec, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PSCB-16Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSCB-16Y often in real-time on the comparison pages.
What if I can't find stock of PSCB-16Y?
You can fill out our help required form which you can use to request a quote for PSCB-16Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.