Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 38.1mm x 76.2mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Wire Marker Book |
For Use With | Cable & Wire |
RoHS Compliant | Yes |
Wire Marker Book, Blank, Write-On Legend, 1.50 in. W x 3.00 in. L, Vinyl, Self-Laminating | Carlton-Bates |
Write-On Marker Book | Newark Electronics |
SELF-LAMINATING WRITE-ON MARKER BOOK,0.69" OD,10 PG/BK,WHITE | Avnet America |
Self-Lam. Write-On Cable Marker, Vinyl, 3" X 1.5", 40 markers per book, White. | Panduit PSCB-13Y | RS Americas |
Wire Labels & Markers Write-On Self-Lam Wire Mkr Cd 1.5x3.0 | Sager |
Where can I find additional details, specifications and documents for a PSCB-13Y?
Additional datasheets, footprints and schematics for PSCB-13Y are listed on our Part Details page. You can also find images and similar parts to PSCB-13Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSCB-13Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSCB-13Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSCB-13Y fall under?
The PSCB-13Y is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PSCB-13Y when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSCB-13Y you can contact the distributor directly for product support, shipping queries etc.
Is the PSCB-13Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSCB-13Y have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for PSCB-13Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSCB-13Y often in real-time on the comparison pages.
What if I can't find stock of PSCB-13Y?
You can fill out our help required form which you can use to request a quote for PSCB-13Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.