Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.67
|
No stock
|
Buy Now | |
Distrelec
from US$35.17
|
12
in stock
|
Buy Now | |
RS Americas
from US$38.14
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$36.47
|
-
|
Buy Now | |
Avnet America
from US$28.37
|
-
|
Buy Now | |
element14
from US$35.16
|
-
|
Buy Now | |
Carlton-Bates
from US$35.13
|
-
|
Buy Now | |
Sager
from US$24.84
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 12.7mm x 38.1mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Wire Marker Book |
Panduit Self Laminating Marker Book PSCB 38.1 mm | Distrelec |
Self-Laminating Write-On Cable Marker, Vinyl, 1.5"X.5", 180 markers, White | Panduit PSCB-12Y | RS Americas |
Blank Self-Laminating Write-On Cable Marker Book | Newark Electronics |
BLANK SELF-LAMINATING WRITE-ON CABLE MARKER BOOKS | Avnet America |
BLANK SELF-LAMINATING WRITE-ON CABLE MARKER BOOK | element14 |
Wire Marker Book, Blank, Write-On Legend, 0.50 in. W x 1.50 in. L, Vinyl, Self-Laminating | Carlton-Bates |
Wire Labels & Markers Write-On Self-Lam Wire Marker Car | Sager |
Where can I find additional details, specifications and documents for a PSCB-12Y?
Additional datasheets, footprints and schematics for PSCB-12Y are listed on our Part Details page. You can also find images and similar parts to PSCB-12Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSCB-12Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSCB-12Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSCB-12Y fall under?
The PSCB-12Y is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSCB-12Y when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSCB-12Y you can contact the distributor directly for product support, shipping queries etc.
Is the PSCB-12Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSCB-12Y have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PSCB-12Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSCB-12Y often in real-time on the comparison pages.
What if I can't find stock of PSCB-12Y?
You can fill out our help required form which you can use to request a quote for PSCB-12Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.