Status: | Unknown |
---|---|
Series: | PSB Series |
RoHS: | Unknown |
Resistance | 0.5ohm |
---|---|
Product Range | PSB Series |
Power Rating | 40W |
Resistance Tolerance | ± 0.1% |
Resistor Terminals | Screw |
Voltage Rating | - |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 5ppm/°C |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shunt Resistor Ultra Precisions 0.5Ohm 0.1% 40W Chassis Mount | Avnet America |
Where can I find additional details, specifications and documents for a PSBXR5000B?
Additional datasheets, footprints and schematics for PSBXR5000B are listed on our Part Details page. You can also find images and similar parts to PSBXR5000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSBXR5000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSBXR5000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSBXR5000B fall under?
The PSBXR5000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PSBXR5000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSBXR5000B you can contact the distributor directly for product support, shipping queries etc.
Is the PSBXR5000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSBXR5000B have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for PSBXR5000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSBXR5000B often in real-time on the comparison pages.
What if I can't find stock of PSBXR5000B?
You can fill out our help required form which you can use to request a quote for PSBXR5000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.