Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Firmware Upgrade |
---|---|
For Use With | AIM-TTI PSA Series II RF Spectrum Analyzers |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Licence Type | Full |
Manufacturers Warranty | 3 |
Spectrrum analyser PSA S2 option kit | RS |
Features Upgrade, Psa Rf Spectrum Analyzer | Newark Electronics |
SOFTWARE UPGRADE, PSA S2 | element14 |
Where can I find additional details, specifications and documents for a PSA-U01?
Additional datasheets, footprints and schematics for PSA-U01 are listed on our Part Details page. You can also find images and similar parts to PSA-U01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA-U01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSA-U01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA-U01 fall under?
The PSA-U01 is listed under Test Equipment > Test Equipment Accessories > Test Equipment License Key Upgrades.
Can I view similar or alternative parts?
You can view similar parts to PSA-U01 when available in the Test Equipment License Key Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA-U01 you can contact the distributor directly for product support, shipping queries etc.
Is the PSA-U01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSA-U01 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PSA-U01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA-U01 often in real-time on the comparison pages.
What if I can't find stock of PSA-U01?
You can fill out our help required form which you can use to request a quote for PSA-U01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.