Status: | Unknown |
---|---|
Series: | PSA 5 Series |
RoHS: | Unknown |
Prices starting from US$3,048.72
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | PSA 5 Series |
Test Frequency Range | 10MHz to 6GHz |
Sensitivity dBm | - |
External Height | 192mm |
External Width | 92mm |
External Depth | 49mm |
Weight | 560g |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Kit, Analyzer, Spectrum, 10Mhz To 6Ghz | Newark Electronics |
ANALYZER, SPECTRUM, 10MHZ TO 6GHZ | element14 |
Spectrum analyser handheld | RS |
Aim-TTi Spectrum Analyser PSA Series 5 LCD-TFT USB 6GHz -160dBm | Distrelec |
Where can I find additional details, specifications and documents for a PSA6005USC?
Additional datasheets, footprints and schematics for PSA6005USC are listed on our Part Details page. You can also find images and similar parts to PSA6005USC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA6005USC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSA6005USC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA6005USC fall under?
The PSA6005USC is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to PSA6005USC when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA6005USC you can contact the distributor directly for product support, shipping queries etc.
Is the PSA6005USC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSA6005USC have stock available?
Authorised distributors including TestEquity, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PSA6005USC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA6005USC often in real-time on the comparison pages.
What if I can't find stock of PSA6005USC?
You can fill out our help required form which you can use to request a quote for PSA6005USC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.