Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Colour | Black |
For Use With | AIM-TTI PSA Series II RF Spectrum Analyzers |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Soft Carrying Case |
Manufacturers Warranty | 3 |
Spectrrum analyser PSA S2 transit case | RS |
CASE, SOFT, TRANSIT, PSA S2 | element14 |
Where can I find additional details, specifications and documents for a PSA2-SC?
Additional datasheets, footprints and schematics for PSA2-SC are listed on our Part Details page. You can also find images and similar parts to PSA2-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA2-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSA2-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA2-SC fall under?
The PSA2-SC is listed under Test Equipment > Test Equipment Accessories > Test Equipment Carrying Cases & Holsters.
Can I view similar or alternative parts?
You can view similar parts to PSA2-SC when available in the Test Equipment Carrying Cases & Holsters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA2-SC you can contact the distributor directly for product support, shipping queries etc.
Is the PSA2-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSA2-SC have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for PSA2-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA2-SC often in real-time on the comparison pages.
What if I can't find stock of PSA2-SC?
You can fill out our help required form which you can use to request a quote for PSA2-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.