Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
11,182
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
4,126
in stock
|
Buy Now | |
element14
from US$1.30
|
4,126
in stock
|
Buy Now | |
Farnell
from US$1.24
|
4,126
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 3.75kV |
Data Rate | 10Mbps |
Optocoupler Case Style | SOIC |
No. of Pins | 5Pins |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Current | 10mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Photodiode |
Output Voltage | 7V |
Status: | Unknown |
---|---|
Series: | NEPOC Series |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 3.75kV |
Data Rate | 10Mbps |
Optocoupler Case Style | SOP |
No. of Pins | 5Pins |
Product Range | NEPOC Series |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - U |
RoHS Compliant | Yes |
Optocoupler, Digital, 3.75Kv, Sop-5 | Newark Electronics |
Hi-Speed Optocplr SO-5 | RS |
PS9117 Series Single Ch 7 V 10Mb/s 3750 Vrms Open Collector Photocoupler - SOP-5 | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin SOIC Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a PS9117A-F3-AX?
Additional datasheets, footprints and schematics for PS9117A-F3-AX are listed on our Part Details page. You can also find images and similar parts to PS9117A-F3-AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS9117A-F3-AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS9117A-F3-AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS9117A-F3-AX fall under?
The PS9117A-F3-AX is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to PS9117A-F3-AX when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS9117A-F3-AX you can contact the distributor directly for product support, shipping queries etc.
Is the PS9117A-F3-AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS9117A-F3-AX have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PS9117A-F3-AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS9117A-F3-AX often in real-time on the comparison pages.
What if I can't find stock of PS9117A-F3-AX?
You can fill out our help required form which you can use to request a quote for PS9117A-F3-AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.