Status: | Unknown |
---|---|
Series: | PS6R Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 120W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 5A |
Product Range | PS6R Series |
RoHS Compliant | Yes |
Power Supply, AC-DC,24V,5A,85-264V In, Enclosed, DIN Rail Mount,120W, PS6R Series | IDEC Corporation PS6R-F24 | RS Americas |
Ac-Dc Converter, 1 O/P, 120W, 5A, 24V | Newark Electronics |
Power Supply, DC | Carlton-Bates |
DIN Rail Power Supplies Power Supply 120W 24VDC Din | Sager |
Switching Power Supply120 W | Relay Specialties |
Where can I find additional details, specifications and documents for a PS6R-F24?
Additional datasheets, footprints and schematics for PS6R-F24 are listed on our Part Details page. You can also find images and similar parts to PS6R-F24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS6R-F24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS6R-F24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS6R-F24 fall under?
The PS6R-F24 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PS6R-F24 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS6R-F24 you can contact the distributor directly for product support, shipping queries etc.
Is the PS6R-F24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS6R-F24 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, Sager and Relay Specialties have stock available or on a lead time for PS6R-F24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS6R-F24 often in real-time on the comparison pages.
What if I can't find stock of PS6R-F24?
You can fill out our help required form which you can use to request a quote for PS6R-F24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.