PS670 Rechargeable Batteries by Power-sonic Corp

LEAD ACID BATTERY, 6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.95

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.95
212
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$18.81
22
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
10
in stock
Buy Now

Specifications

Battery Voltage 6V
Battery Technology Lead Acid
Battery Capacity 7Ah
Battery Terminals Quick Connect
External Height 94mm
External Width 151mm
External Depth 34mm
RoHS Compliant NA

Alternative Descriptions

Battery, Rechargeable, Rectangular, Lead Acid,6VDC,7Ah, Quick Disconnect: 0.187,PS | Power Sonic PS-670 | RS Americas
Powersonic 6V 7.0Ah SLA Battery PS-670 | Rapid Electronics
Battery, Rechargeable | Carlton-Bates
Lead Acid Battery, 6V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS670?

Additional datasheets, footprints and schematics for PS670 are listed on our Part Details page. You can also find images and similar parts to PS670 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS670 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS670 fall under?

The PS670 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PS670 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS670 you can contact the distributor directly for product support, shipping queries etc.

Is the PS670 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PS670 have stock available?

Authorised distributors including RS Americas, Rapid Electronics, Carlton-Bates and Newark Electronics have stock available or on a lead time for PS670.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS670 often in real-time on the comparison pages.

What if I can't find stock of PS670?

You can fill out our help required form which you can use to request a quote for PS670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay