Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Plug |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a PS5965-Y?
Additional datasheets, footprints and schematics for PS5965-Y are listed on our Part Details page. You can also find images and similar parts to PS5965-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS5965-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS5965-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS5965-Y fall under?
The PS5965-Y is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to PS5965-Y when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS5965-Y you can contact the distributor directly for product support, shipping queries etc.
Is the PS5965-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS5965-Y have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PS5965-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS5965-Y often in real-time on the comparison pages.
What if I can't find stock of PS5965-Y?
You can fill out our help required form which you can use to request a quote for PS5965-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.