Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.06
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Product Range | - |
Contact Termination | Screw |
Where can I find additional details, specifications and documents for a PS5366X?
Additional datasheets, footprints and schematics for PS5366X are listed on our Part Details page. You can also find images and similar parts to PS5366X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS5366X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS5366X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS5366X fall under?
The PS5366X is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to PS5366X when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS5366X you can contact the distributor directly for product support, shipping queries etc.
Is the PS5366X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS5366X have stock available?
Authorised distributors including RS Americas, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for PS5366X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS5366X often in real-time on the comparison pages.
What if I can't find stock of PS5366X?
You can fill out our help required form which you can use to request a quote for PS5366X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.