Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.17
Connector Type | Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Product Range | - |
Contact Termination | Screw |
Where can I find additional details, specifications and documents for a PS5266X?
Additional datasheets, footprints and schematics for PS5266X are listed on our Part Details page. You can also find images and similar parts to PS5266X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS5266X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS5266X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS5266X fall under?
The PS5266X is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to PS5266X when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS5266X you can contact the distributor directly for product support, shipping queries etc.
Is the PS5266X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS5266X have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PS5266X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS5266X often in real-time on the comparison pages.
What if I can't find stock of PS5266X?
You can fill out our help required form which you can use to request a quote for PS5266X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.