Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a PS5266HGAN?
Additional datasheets, footprints and schematics for PS5266HGAN are listed on our Part Details page. You can also find images and similar parts to PS5266HGAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS5266HGAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS5266HGAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS5266HGAN fall under?
The PS5266HGAN is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to PS5266HGAN when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS5266HGAN you can contact the distributor directly for product support, shipping queries etc.
Is the PS5266HGAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS5266HGAN have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PS5266HGAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS5266HGAN often in real-time on the comparison pages.
What if I can't find stock of PS5266HGAN?
You can fill out our help required form which you can use to request a quote for PS5266HGAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.