Status: | Unknown |
---|---|
Series: | Supercon Series |
RoHS: | Compliant |
Connector Type | Banana Plug |
---|---|
Current Rating | 50A |
Product Range | Supercon Series |
Body Material | Nylon Plastic |
Colour | Blue |
RoHS Compliant | Yes |
Conn Electrical Snap-On Cbl Plug Accurate Circuit Identification Socket Cont | Superior Electric PS50GBL | RS Americas |
Test Plug, Socket-Plug, 50A, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a PS50GBL?
Additional datasheets, footprints and schematics for PS50GBL are listed on our Part Details page. You can also find images and similar parts to PS50GBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS50GBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS50GBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS50GBL fall under?
The PS50GBL is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to PS50GBL when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS50GBL you can contact the distributor directly for product support, shipping queries etc.
Is the PS50GBL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS50GBL have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PS50GBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS50GBL often in real-time on the comparison pages.
What if I can't find stock of PS50GBL?
You can fill out our help required form which you can use to request a quote for PS50GBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.