Status: | Unknown |
---|---|
Series: | PS Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 5kohm |
---|---|
Product Range | PS Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3892K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Ntc Thermistor, 5K, Radial Leaded | Newark Electronics |
PS Series 5 kOhm ▒0.1░C 3892 K Radial Epoxy Coated NTC Thermistor | Future Electronics |
43AC9405 | element14 |
NTC THERMISTOR, 5K, RADIAL LEADED | Farnell |
Where can I find additional details, specifications and documents for a PS502J2?
Additional datasheets, footprints and schematics for PS502J2 are listed on our Part Details page. You can also find images and similar parts to PS502J2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS502J2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS502J2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS502J2 fall under?
The PS502J2 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PS502J2 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS502J2 you can contact the distributor directly for product support, shipping queries etc.
Is the PS502J2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS502J2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for PS502J2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS502J2 often in real-time on the comparison pages.
What if I can't find stock of PS502J2?
You can fill out our help required form which you can use to request a quote for PS502J2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.