PS3X-Q12AFG Switches & Relays by IDEC Corporation

PS3X Power Supply 75W 12VDC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.40

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$67.40
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Power Supply, AC-DC,12V,6A,100-264V In, Enclosed, Pnl Mnt, Embedded,72W, PS3X Series | IDEC Corporation PS3X-Q12AFG | RS Americas
Ps3X Power Supply 75W 12Vdc Rohs Compliant: Yes |Idec PS3X-Q12AFG | Newark Electronics
Switching Power Supply100W | Relay Specialties
Switching Power Supplies PS3X Power Supply 75W 12VDC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS3X-Q12AFG?

Additional datasheets, footprints and schematics for PS3X-Q12AFG are listed on our Part Details page. You can also find images and similar parts to PS3X-Q12AFG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS3X-Q12AFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS3X-Q12AFG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS3X-Q12AFG fall under?

The PS3X-Q12AFG is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to PS3X-Q12AFG when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS3X-Q12AFG you can contact the distributor directly for product support, shipping queries etc.

Is the PS3X-Q12AFG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PS3X-Q12AFG have stock available?

Authorised distributors including RS Americas, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for PS3X-Q12AFG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS3X-Q12AFG often in real-time on the comparison pages.

What if I can't find stock of PS3X-Q12AFG?

You can fill out our help required form which you can use to request a quote for PS3X-Q12AFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay