PS3L-F12AFF Switches & Relays by IDEC Corporation

Power Supply 150W 12VDC Frame

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Power Supply 150W 12Vdc Frame Rohs Compliant: Yes |Idec PS3L-F12AFF | Newark Electronics
Switching Power Supply150W Watts | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS3L-F12AFF?

Additional datasheets, footprints and schematics for PS3L-F12AFF are listed on our Part Details page. You can also find images and similar parts to PS3L-F12AFF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS3L-F12AFF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS3L-F12AFF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS3L-F12AFF fall under?

The PS3L-F12AFF is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to PS3L-F12AFF when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS3L-F12AFF you can contact the distributor directly for product support, shipping queries etc.

Is the PS3L-F12AFF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PS3L-F12AFF have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for PS3L-F12AFF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS3L-F12AFF often in real-time on the comparison pages.

What if I can't find stock of PS3L-F12AFF?

You can fill out our help required form which you can use to request a quote for PS3L-F12AFF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay