Status: | Unknown |
---|---|
Series: | PS2 Series |
RoHS: | Compliant |
Accessory Type | Strain Relief Boot |
---|---|
For Use With | TUK PGSXL RJ45 Plug Connectors |
No. of Positions | 1Ways |
Strain Relief Material | PVC (Polyvinylchloride) |
Product Range | PS2 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Strain Relief Boot, Rj45, Pvc, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a PS2CLR8?
Additional datasheets, footprints and schematics for PS2CLR8 are listed on our Part Details page. You can also find images and similar parts to PS2CLR8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS2CLR8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS2CLR8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS2CLR8 fall under?
The PS2CLR8 is listed under Connectors > Connector Tools & Accessories > Strain Reliefs.
Can I view similar or alternative parts?
You can view similar parts to PS2CLR8 when available in the Strain Reliefs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS2CLR8 you can contact the distributor directly for product support, shipping queries etc.
Is the PS2CLR8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS2CLR8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS2CLR8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS2CLR8 often in real-time on the comparison pages.
What if I can't find stock of PS2CLR8?
You can fill out our help required form which you can use to request a quote for PS2CLR8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.