Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
5,140
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
4,772
in stock
|
Buy Now | |
element14
from US$2.04
|
1,166
in stock
|
Buy Now | |
Farnell
from US$1.94
|
1,166
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 16Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 2.5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Current | 5mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 40V |
Where can I find additional details, specifications and documents for a PS2815-4-F3-A?
Additional datasheets, footprints and schematics for PS2815-4-F3-A are listed on our Part Details page. You can also find images and similar parts to PS2815-4-F3-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS2815-4-F3-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS2815-4-F3-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS2815-4-F3-A fall under?
The PS2815-4-F3-A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to PS2815-4-F3-A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS2815-4-F3-A you can contact the distributor directly for product support, shipping queries etc.
Is the PS2815-4-F3-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS2815-4-F3-A have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Avnet Silica have stock available or on a lead time for PS2815-4-F3-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS2815-4-F3-A often in real-time on the comparison pages.
What if I can't find stock of PS2815-4-F3-A?
You can fill out our help required form which you can use to request a quote for PS2815-4-F3-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.