Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
18,125
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
18,718
in stock
|
Buy Now | |
element14
from US$1.30
|
18,125
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
8,196
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 16Pins |
Forward Current If Max | 30mA |
Isolation Voltage | 2.5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Current | 5mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Optocoupler, Transistor, 2.5Kv, Tssop-16 Rohs Compliant: Yes |Renesas PS2801C-4-F3-A | Newark Electronics |
PS2801 Series Quad Channel 80 V 2500 Vrms High Isolation Photocoupler - SSOP-16 | Future Electronics |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PS2801C-4-F3-A?
Additional datasheets, footprints and schematics for PS2801C-4-F3-A are listed on our Part Details page. You can also find images and similar parts to PS2801C-4-F3-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS2801C-4-F3-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS2801C-4-F3-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS2801C-4-F3-A fall under?
The PS2801C-4-F3-A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to PS2801C-4-F3-A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS2801C-4-F3-A you can contact the distributor directly for product support, shipping queries etc.
Is the PS2801C-4-F3-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS2801C-4-F3-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for PS2801C-4-F3-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS2801C-4-F3-A often in real-time on the comparison pages.
What if I can't find stock of PS2801C-4-F3-A?
You can fill out our help required form which you can use to request a quote for PS2801C-4-F3-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.