Status: | Unknown |
---|---|
Series: | Supercon Series |
RoHS: | Compliant |
Connector Type | Banana Plug |
---|---|
Current Rating | 25A |
Product Range | Supercon Series |
Body Material | Nylon Plastic |
RoHS Compliant | Yes |
Conn Electrical Snap-On Cbl Plug Accurate Circuit Identification Socket Cont | Superior Electric PS25GY | RS Americas |
ELECTRICAL SOCKET PLUG, 25A, YELLOW | RS |
Test Plug, Socket-Plug, 25A, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a PS25GY?
Additional datasheets, footprints and schematics for PS25GY are listed on our Part Details page. You can also find images and similar parts to PS25GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS25GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS25GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS25GY fall under?
The PS25GY is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to PS25GY when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS25GY you can contact the distributor directly for product support, shipping queries etc.
Is the PS25GY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS25GY have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for PS25GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS25GY often in real-time on the comparison pages.
What if I can't find stock of PS25GY?
You can fill out our help required form which you can use to request a quote for PS25GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.