Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Current Rating (Ic / Id) | 35A |
Isolation Voltage | 2.5kV |
IPM Case Style | DIP |
IPM Series | Intellimod |
RoHS Compliant | Yes |
Intelligent Power Module, Igbt, 35A, 1.2Kv, Dip | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a PS21965-4S?
Additional datasheets, footprints and schematics for PS21965-4S are listed on our Part Details page. You can also find images and similar parts to PS21965-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS21965-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS21965-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS21965-4S fall under?
The PS21965-4S is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to PS21965-4S when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS21965-4S you can contact the distributor directly for product support, shipping queries etc.
Is the PS21965-4S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS21965-4S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PS21965-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS21965-4S often in real-time on the comparison pages.
What if I can't find stock of PS21965-4S?
You can fill out our help required form which you can use to request a quote for PS21965-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.