Status: | Unknown |
---|---|
Series: | ProLine S1 Series |
RoHS: | Compliant |
For Use With | Hoffman ProLine S1 Series Free Stand Cabinets |
---|---|
Carrying Capacity | 900lb |
Wheel Diameter | 76mm |
Product Range | ProLine S1 Series |
RoHS Compliant | Yes |
Caster/Leveler Kit, Free Stand Cabinet | Newark Electronics |
PROLINE S1 CasterLeveler LD | nVent HOFFMAN PS1CLKLD | RS Americas |
Where can I find additional details, specifications and documents for a PS1CLKLD?
Additional datasheets, footprints and schematics for PS1CLKLD are listed on our Part Details page. You can also find images and similar parts to PS1CLKLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS1CLKLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS1CLKLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS1CLKLD fall under?
The PS1CLKLD is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Casters.
Can I view similar or alternative parts?
You can view similar parts to PS1CLKLD when available in the Casters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS1CLKLD you can contact the distributor directly for product support, shipping queries etc.
Is the PS1CLKLD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS1CLKLD have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PS1CLKLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS1CLKLD often in real-time on the comparison pages.
What if I can't find stock of PS1CLKLD?
You can fill out our help required form which you can use to request a quote for PS1CLKLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.