Status: | Unknown |
---|---|
Series: | ProLine S1 Series |
RoHS: | Compliant |
For Use With | Hoffman ProLine S1 Series Free Stand Cabinets |
---|---|
Carrying Capacity | 3000lb |
Wheel Diameter | 76mm |
Product Range | ProLine S1 Series |
RoHS Compliant | Yes |
Caster/Leveler Kit, Free Stand Cabinet | Newark Electronics |
PROLINE S1 CasterLeveler HD | nVent HOFFMAN PS1CLKHD | RS Americas |
Where can I find additional details, specifications and documents for a PS1CLKHD?
Additional datasheets, footprints and schematics for PS1CLKHD are listed on our Part Details page. You can also find images and similar parts to PS1CLKHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS1CLKHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS1CLKHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS1CLKHD fall under?
The PS1CLKHD is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Casters.
Can I view similar or alternative parts?
You can view similar parts to PS1CLKHD when available in the Casters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS1CLKHD you can contact the distributor directly for product support, shipping queries etc.
Is the PS1CLKHD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS1CLKHD have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PS1CLKHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS1CLKHD often in real-time on the comparison pages.
What if I can't find stock of PS1CLKHD?
You can fill out our help required form which you can use to request a quote for PS1CLKHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.