Status: | Unknown |
---|---|
Series: | PS-15 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
746
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
2,557
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
1,993
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
746
in stock
|
Buy Now | |
element14
from US$0.69
|
746
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
400
in stock
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | PS-15 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 30% |
Temperature Coefficient | ± 1500ppm/°C |
RoHS Compliant | Yes |
Potentiometer: mounting | Transfer Multisort Elektronik |
Piher-Amphenol Trimmer Potentiometer 10kOhm 250mW | Distrelec |
Trimmer, 10K, 0.25W, 1Turn | Newark Electronics |
Where can I find additional details, specifications and documents for a PS15NV60-103A3030-PM?
Additional datasheets, footprints and schematics for PS15NV60-103A3030-PM are listed on our Part Details page. You can also find images and similar parts to PS15NV60-103A3030-PM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS15NV60-103A3030-PM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS15NV60-103A3030-PM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS15NV60-103A3030-PM fall under?
The PS15NV60-103A3030-PM is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to PS15NV60-103A3030-PM when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS15NV60-103A3030-PM you can contact the distributor directly for product support, shipping queries etc.
Is the PS15NV60-103A3030-PM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS15NV60-103A3030-PM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for PS15NV60-103A3030-PM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS15NV60-103A3030-PM often in real-time on the comparison pages.
What if I can't find stock of PS15NV60-103A3030-PM?
You can fill out our help required form which you can use to request a quote for PS15NV60-103A3030-PM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.