Status: | Unknown |
---|---|
Series: | PS-15 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | PS-15 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 30% |
Temperature Coefficient | ± 1500ppm/°C |
RoHS Compliant | Yes |
Potentiometer: mounting | Transfer Multisort Elektronik |
15Mm Smd Rotary Sensor. Rohs Compliant: Yes |Amphenol Piher Sensors And Controls PS15NV50-103A3030-PM | Newark Electronics |
Resistor Carbon Film Trimmer Top Adjustment 10K Ohm 30% 1/4W 1 Turn Solder Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a PS15NV50-103A3030-PM?
Additional datasheets, footprints and schematics for PS15NV50-103A3030-PM are listed on our Part Details page. You can also find images and similar parts to PS15NV50-103A3030-PM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS15NV50-103A3030-PM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS15NV50-103A3030-PM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS15NV50-103A3030-PM fall under?
The PS15NV50-103A3030-PM is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to PS15NV50-103A3030-PM when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS15NV50-103A3030-PM you can contact the distributor directly for product support, shipping queries etc.
Is the PS15NV50-103A3030-PM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS15NV50-103A3030-PM have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PS15NV50-103A3030-PM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS15NV50-103A3030-PM often in real-time on the comparison pages.
What if I can't find stock of PS15NV50-103A3030-PM?
You can fill out our help required form which you can use to request a quote for PS15NV50-103A3030-PM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.