Status: | Unknown |
---|---|
Series: | PS100 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Pressure Measuring Range | -6psi to 6psi |
---|---|
Resolution (in H2O) | 0.01 |
Accuracy % | 1% |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | PS100 Series |
RoHS Compliant | NA |
Pressure Manometer, 6Psi, 1%, 0.001Psi | Newark Electronics |
Where can I find additional details, specifications and documents for a PS106?
Additional datasheets, footprints and schematics for PS106 are listed on our Part Details page. You can also find images and similar parts to PS106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS106 fall under?
The PS106 is listed under Test & Measurement > Environmental & Mechanical Test > Pressure Meters.
Can I view similar or alternative parts?
You can view similar parts to PS106 when available in the Pressure Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS106 you can contact the distributor directly for product support, shipping queries etc.
Is the PS106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS106 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PS106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS106 often in real-time on the comparison pages.
What if I can't find stock of PS106?
You can fill out our help required form which you can use to request a quote for PS106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.