Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$24.81
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.1mm |
External Length / Height | 58.67mm |
External Width | 31.49mm |
Input Voltage Max | 250V |
Input Voltage Min | 120V |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Switch Action | DPST |
Voltage Rating VAC | 250V |
PS0SXDS6A=C1174 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SXDS6A | Internal Number: 6-6609107-7 | TE Connectivity | TE Store |
Filter, Inlet, Iec, 6A | Newark Electronics |
FILTER, INLET, IEC, 6A | element14 |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet America |
Filter, PS0SXDS6A=C1174 | TE Connectivity PS0SXDS6A | RS Americas |
Where can I find additional details, specifications and documents for a PS0SXDS6A?
Additional datasheets, footprints and schematics for PS0SXDS6A are listed on our Part Details page. You can also find images and similar parts to PS0SXDS6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SXDS6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SXDS6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SXDS6A fall under?
The PS0SXDS6A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PS0SXDS6A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SXDS6A you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SXDS6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SXDS6A have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PS0SXDS6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SXDS6A often in real-time on the comparison pages.
What if I can't find stock of PS0SXDS6A?
You can fill out our help required form which you can use to request a quote for PS0SXDS6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.