Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$22.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$26.83
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$44.30
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$26.70
|
7
in stock
|
Buy Now | |
Avnet America
from US$22.29
|
-
|
Buy Now | |
element14
from US$26.28
|
-
|
Buy Now | |
TE Store
from US$51.24
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.1mm |
External Length / Height | 58.67mm |
External Width | 31.49mm |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Input Voltage Max | 250V |
Input Voltage Min | 120V |
Leakage Current Max | 500µA |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Switch Action | DPST |
Voltage Rating VAC | 250V |
Ps0Ssdsxa=C4430 |Corcom Te Connectivity PS0SSDSXA | Newark Electronics |
AC Power Entry Modules 10A DUAL FUSE SNAP IN | Rapid Electronics |
Power Entry Module EMI/RFI Filtered | Avnet America |
FILTER, INLET, IEC, 10A | element14 |
Special Order: PS0SSDSXA=C4430 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (SMPS) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (SMPS) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SSDSXA | Internal Number: 1-6609951-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PS0SSDSXA?
Additional datasheets, footprints and schematics for PS0SSDSXA are listed on our Part Details page. You can also find images and similar parts to PS0SSDSXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SSDSXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SSDSXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SSDSXA fall under?
The PS0SSDSXA is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0SSDSXA when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SSDSXA you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SSDSXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SSDSXA have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for PS0SSDSXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SSDSXA often in real-time on the comparison pages.
What if I can't find stock of PS0SSDSXA?
You can fill out our help required form which you can use to request a quote for PS0SSDSXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.