Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$22.20
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 3A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
Filter, Inlet, Iec, Dual Fuse, 3A | Newark Electronics |
FILTER, INLET, IEC, DUAL FUSE, 3A | element14 |
PS0S0DS3B=C1264 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0S0DS3B | Internal Number: 8-6609107-0 | Alias Number: 1133613 | TE Connectivity | TE Store |
Filter, PS0S0DS3B=C1264 | TE Connectivity PS0S0DS3B | RS Americas |
3A 250V SWITCHED FUSED | TTI Europe |
Where can I find additional details, specifications and documents for a PS0S0DS3B?
Additional datasheets, footprints and schematics for PS0S0DS3B are listed on our Part Details page. You can also find images and similar parts to PS0S0DS3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0S0DS3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0S0DS3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0S0DS3B fall under?
The PS0S0DS3B is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PS0S0DS3B when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0S0DS3B you can contact the distributor directly for product support, shipping queries etc.
Is the PS0S0DS3B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0S0DS3B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for PS0S0DS3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0S0DS3B often in real-time on the comparison pages.
What if I can't find stock of PS0S0DS3B?
You can fill out our help required form which you can use to request a quote for PS0S0DS3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.