Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$22.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.25
|
154
in stock
|
Buy Now | |
TE Store
from US$56.98
|
1,204
in stock
|
Buy Now | |
element14
from US$23.48
|
661
in stock
|
Buy Now | |
Farnell
from US$22.79
|
661
in stock
|
Buy Now | |
Newark Electronics
from US$28.42
|
629
in stock
|
Buy Now | |
RS Americas
from US$23.80
|
13
in stock
|
Buy Now | |
Avnet America
from US$22.03
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 3A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 5µA |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
PS0S0DH3B=C1180 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry Module Single AC DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0S0DH3B | Internal Number: 3-6609106-2 | TE Connectivity | TE Store |
FILTER, INLET, IEC, DUAL FUSE, 3A | element14 |
Filter, Inlet, Iec, Dual Fuse, 3A | Newark Electronics |
PowerEntryModule,3A,120/250VAC | RS |
Power Entry Module,3 A,120/250 VAC, Medical Filter,50 to 60 Hz, DPST, | TE Connectivity PS0S0DH3B | RS Americas |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A/Contact Switch/Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a PS0S0DH3B?
Additional datasheets, footprints and schematics for PS0S0DH3B are listed on our Part Details page. You can also find images and similar parts to PS0S0DH3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0S0DH3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0S0DH3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0S0DH3B fall under?
The PS0S0DH3B is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PS0S0DH3B when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0S0DH3B you can contact the distributor directly for product support, shipping queries etc.
Is the PS0S0DH3B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0S0DH3B have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for PS0S0DH3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0S0DH3B often in real-time on the comparison pages.
What if I can't find stock of PS0S0DH3B?
You can fill out our help required form which you can use to request a quote for PS0S0DH3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.