PS000173 PRO SIGNAL Parts by Pro Signal

ADAPTER 3.5MM 4P PLUG-RCA/PHONO RCPT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
5
in stock
Buy Now
Logo for element14
element14
from US$1.12
5
in stock
Buy Now

Specifications

Audio Video Connector A 3.5mm 4 Pole Plug
Audio Video Connector B RCA / Phono Receptacle x 3
Product Range -
SVHC No SVHC (15-Jan-2018)


PS000173 Audio & Video Connectors & Adapters by Multicomp Pro

ADAPTER, 3.5MM 4P PLUG-RCA/PHONO RCPT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Audio Video Connector A 3.5mm 4 Pole Plug
Audio Video Connector B RCA / Phono Receptacle x 3
SVHC No SVHC (15-Jan-2018)
RoHS Compliant Yes

Alternative Descriptions

Adapter, 3.5Mm 4P Plug-Rca/Phono Rcpt | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS000173?

Additional datasheets, footprints and schematics for PS000173 are listed on our Part Details page. You can also find images and similar parts to PS000173 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS000173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS000173 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS000173 fall under?

The PS000173 is listed under PRO SIGNAL Parts.

Can I view similar or alternative parts?

You can view similar parts to PS000173 when available in the PRO SIGNAL Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS000173 you can contact the distributor directly for product support, shipping queries etc.

Is the PS000173 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PS000173 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS000173.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS000173 often in real-time on the comparison pages.

What if I can't find stock of PS000173?

You can fill out our help required form which you can use to request a quote for PS000173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay