Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI A Plug |
---|---|
Connector Type B | HDMI A Plug |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | HDMI A Plug to HDMI Plug |
---|---|
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
SVHC | No SVHC (12-Jan-2017) |
Connector Type A | HDMI A |
RoHS Compliant | Yes |
Cable, Hdmi Plug, 1M, 30Awg, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a PS000021?
Additional datasheets, footprints and schematics for PS000021 are listed on our Part Details page. You can also find images and similar parts to PS000021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS000021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS000021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS000021 fall under?
The PS000021 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to PS000021 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS000021 you can contact the distributor directly for product support, shipping queries etc.
Is the PS000021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS000021 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS000021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS000021 often in real-time on the comparison pages.
What if I can't find stock of PS000021?
You can fill out our help required form which you can use to request a quote for PS000021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.