PS-12120 Rechargeable Batteries by Power-sonic Corp

LEAD ACID BATTERY, 12V, 12AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.15

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$61.15
5
in stock
Buy Now

Specifications

Battery Voltage 12V
Battery Technology Lead Acid
Battery Capacity 12Ah
Battery Terminals Quick Connect
External Height 100mm
External Width 151mm
RoHS Compliant NA

Alternative Descriptions

12V 12.0Ah SLA battery Powersonic PS-12120 | Rapid Electronics
Lead Acid Battery, 12V, 12Ah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS-12120?

Additional datasheets, footprints and schematics for PS-12120 are listed on our Part Details page. You can also find images and similar parts to PS-12120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS-12120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS-12120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS-12120 fall under?

The PS-12120 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PS-12120 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS-12120 you can contact the distributor directly for product support, shipping queries etc.

Is the PS-12120 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PS-12120 have stock available?

Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for PS-12120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS-12120 often in real-time on the comparison pages.

What if I can't find stock of PS-12120?

You can fill out our help required form which you can use to request a quote for PS-12120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay