Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Terminals | Screw |
Contact Current Max | 5A |
Contact Voltage DC Nom | 28V |
External Height | 130.3mm |
External Width | 60.5mm |
External Depth | 44.5mm |
RoHS Compliant | Yes |
Speed Protection Relay, LED Power On, Contact, Solid State Sensor 120VAC | Carlton-Bates |
Plug-In Speed Switch, Spdt | Newark Electronics |
Where can I find additional details, specifications and documents for a PRS10011?
Additional datasheets, footprints and schematics for PRS10011 are listed on our Part Details page. You can also find images and similar parts to PRS10011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRS10011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRS10011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRS10011 fall under?
The PRS10011 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to PRS10011 when available in the Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRS10011 you can contact the distributor directly for product support, shipping queries etc.
Is the PRS10011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PRS10011 have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for PRS10011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRS10011 often in real-time on the comparison pages.
What if I can't find stock of PRS10011?
You can fill out our help required form which you can use to request a quote for PRS10011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.