PRQC8.00SR5010X000 Resonators by KYOCERA AVX

CERAMIC RESONATOR, 8MHZ, SMD, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now

Specifications

Frequency 8MHz
Oscillator Mounting SMD
No. of Pins 3 Pin
Frequency Tolerance ± 0.5%
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Resonator, Ceramic, 8MHz, 3.2x1.3mm SMD, +/-0.5%, -40 to +85degc, PRQC | AVX PRQC8.00SR5010X000 | RS Americas
Ceramic Resonator, 8Mhz, Smd, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PRQC8.00SR5010X000?

Additional datasheets, footprints and schematics for PRQC8.00SR5010X000 are listed on our Part Details page. You can also find images and similar parts to PRQC8.00SR5010X000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PRQC8.00SR5010X000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRQC8.00SR5010X000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PRQC8.00SR5010X000 fall under?

The PRQC8.00SR5010X000 is listed under Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to PRQC8.00SR5010X000 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PRQC8.00SR5010X000 you can contact the distributor directly for product support, shipping queries etc.

Is the PRQC8.00SR5010X000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PRQC8.00SR5010X000 have stock available?

Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for PRQC8.00SR5010X000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PRQC8.00SR5010X000 often in real-time on the comparison pages.

What if I can't find stock of PRQC8.00SR5010X000?

You can fill out our help required form which you can use to request a quote for PRQC8.00SR5010X000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay