Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$704.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$704.32
|
No stock
|
Buy Now |
Temperature Min | -10°C |
---|---|
Temperature Max | 150°C |
IR Resolution | 80 x 60 |
Thermal Sensitivity (NETD) | 0.1°C |
Field of View (H x V) | 41° x 31° |
IR Focus Distance Min | 1m |
Image Capture Frequency | 9Hz |
Manufacturer Warranty | 10 Years |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a PROMO C3 BUNDLE*?
Additional datasheets, footprints and schematics for PROMO C3 BUNDLE* are listed on our Part Details page. You can also find images and similar parts to PROMO C3 BUNDLE* on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PROMO C3 BUNDLE* on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PROMO C3 BUNDLE* price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PROMO C3 BUNDLE* fall under?
The PROMO C3 BUNDLE* is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to PROMO C3 BUNDLE* when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PROMO C3 BUNDLE* you can contact the distributor directly for product support, shipping queries etc.
Is the PROMO C3 BUNDLE* RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PROMO C3 BUNDLE* have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PROMO C3 BUNDLE*.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PROMO C3 BUNDLE* often in real-time on the comparison pages.
What if I can't find stock of PROMO C3 BUNDLE*?
You can fill out our help required form which you can use to request a quote for PROMO C3 BUNDLE* from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.