Status: | Unknown |
---|---|
Series: | PRMAG Series |
RoHS: | Unknown |
Sensing Temperature Min | - |
---|---|
Sensing Temperature Max | 200°C |
Resistance | 100ohm |
Product Range | PRMAG Series |
Status: | Unknown |
---|---|
Series: | PRMAG Series |
RoHS: | Unknown |
Sensing Temperature Min | - |
---|---|
Sensing Temperature Max | 200°C |
Resistance | 100ohm |
Product Range | PRMAG Series |
Rtd Sensor, 100R, Class A, 1M, Rubber | Newark Electronics |
RTD SENSOR, 100R, CLASS A, 1M, RUBBER | element14 |
MAGNETIC-MOUNT RTD SENSORS | Avnet America |
RTD's, Misc RTD's | Omega Engineering PRMAG-2-100-A-S-1M | RS Americas |
Where can I find additional details, specifications and documents for a PRMAG-2-100-A-S-1M?
Additional datasheets, footprints and schematics for PRMAG-2-100-A-S-1M are listed on our Part Details page. You can also find images and similar parts to PRMAG-2-100-A-S-1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRMAG-2-100-A-S-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRMAG-2-100-A-S-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRMAG-2-100-A-S-1M fall under?
The PRMAG-2-100-A-S-1M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PRMAG-2-100-A-S-1M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRMAG-2-100-A-S-1M you can contact the distributor directly for product support, shipping queries etc.
Is the PRMAG-2-100-A-S-1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRMAG-2-100-A-S-1M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PRMAG-2-100-A-S-1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRMAG-2-100-A-S-1M often in real-time on the comparison pages.
What if I can't find stock of PRMAG-2-100-A-S-1M?
You can fill out our help required form which you can use to request a quote for PRMAG-2-100-A-S-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.