Status: | Unknown |
---|---|
Series: | PRL Series |
RoHS: | Unknown |
Resistance | 0.1ohm |
---|---|
Product Range | PRL Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thin Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Current Sense Resistor, 0.1 Ohm, 1W, 1% | Newark Electronics |
PRL Series 1206 1 W 0.1 Ohm ▒1 % Thin Film Current Sense Resistor | Future Electronics |
Resistance:0.1ohm | element14 |
CURRENT SENSE RES, 0R1, 1%, 1 W, 1206 | Farnell |
Where can I find additional details, specifications and documents for a PRL1632-R100-F-T5?
Additional datasheets, footprints and schematics for PRL1632-R100-F-T5 are listed on our Part Details page. You can also find images and similar parts to PRL1632-R100-F-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRL1632-R100-F-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRL1632-R100-F-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRL1632-R100-F-T5 fall under?
The PRL1632-R100-F-T5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PRL1632-R100-F-T5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRL1632-R100-F-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the PRL1632-R100-F-T5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRL1632-R100-F-T5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for PRL1632-R100-F-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRL1632-R100-F-T5 often in real-time on the comparison pages.
What if I can't find stock of PRL1632-R100-F-T5?
You can fill out our help required form which you can use to request a quote for PRL1632-R100-F-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.