Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
Sager
from US$0.65
|
993
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
477
in stock
|
Buy Now | |
element14
from US$0.99
|
477
in stock
|
Buy Now | |
Farnell
from US$1.18
|
477
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Rocker Switches SPST ON-OFF 6A ON OFF | Sager |
Switch, Rocker, Spst, 3A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 3A, 250V, BLACK | element14 |
Switch, Rocker, ULTRA Miniature, ON-OFF, | RS |
PR Series 6 A Non Lighted SPST On-Off Panel Mount Black Power Rocker Switch | Future Electronics |
Switch, Rocker, SPST, ON-OFF, Concave, Non-Illum, Black, ON-OFF Legend,6A,125VAC, Solder | ZF Electronics PRK22J5DBBNN | RS Americas |
Where can I find additional details, specifications and documents for a PRK22J5DBBNN?
Additional datasheets, footprints and schematics for PRK22J5DBBNN are listed on our Part Details page. You can also find images and similar parts to PRK22J5DBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRK22J5DBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRK22J5DBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRK22J5DBBNN fall under?
The PRK22J5DBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRK22J5DBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRK22J5DBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the PRK22J5DBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRK22J5DBBNN have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PRK22J5DBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRK22J5DBBNN often in real-time on the comparison pages.
What if I can't find stock of PRK22J5DBBNN?
You can fill out our help required form which you can use to request a quote for PRK22J5DBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.