Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$85.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$102.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$98.91
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$143.92
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$100.00
|
30
in stock
|
Buy Now | |
RS Americas
from US$96.23
|
2
in stock
|
Buy Now | |
Avnet America
from US$86.74
|
-
|
Buy Now | |
element14
from US$85.48
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 25A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | 277VAC |
Relay Terminals | Screw |
Carry Current | 25A |
Prda-11Aya-24=Prd |Potter&brumfield Te Connectivity PRDA-11AYA-24 | Newark Electronics |
General Purpose Relays PRDA-11AYA-24 | Rapid Electronics |
Power Relay, Panel Mount, DPDT, 24 VAC, 25 A, Screw Terminal, PRD Series | TE Connectivity PRDA-11AYA-24 | RS Americas |
Electromechanical Relay DPDT 25A 24VAC 12Ohm | Avnet America |
RELAY, DPDT, 277VAC, 50VDC, 25A | element14 |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRDA-11AYA-24?
Additional datasheets, footprints and schematics for PRDA-11AYA-24 are listed on our Part Details page. You can also find images and similar parts to PRDA-11AYA-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRDA-11AYA-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRDA-11AYA-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRDA-11AYA-24 fall under?
The PRDA-11AYA-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRDA-11AYA-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRDA-11AYA-24 you can contact the distributor directly for product support, shipping queries etc.
Is the PRDA-11AYA-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRDA-11AYA-24 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for PRDA-11AYA-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRDA-11AYA-24 often in real-time on the comparison pages.
What if I can't find stock of PRDA-11AYA-24?
You can fill out our help required form which you can use to request a quote for PRDA-11AYA-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.