Status: | Unknown |
---|---|
Series: | PRC Series |
RoHS: | Compliant |
No distributors results available
Product Range | PRC Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Screw Pin |
Coupling Style | Snap-In |
Connector Body Material | PPE |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PRC 3-FC-MS6 8-21?
Additional datasheets, footprints and schematics for PRC 3-FC-MS6 8-21 are listed on our Part Details page. You can also find images and similar parts to PRC 3-FC-MS6 8-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRC 3-FC-MS6 8-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRC 3-FC-MS6 8-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRC 3-FC-MS6 8-21 fall under?
The PRC 3-FC-MS6 8-21 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PRC 3-FC-MS6 8-21 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRC 3-FC-MS6 8-21 you can contact the distributor directly for product support, shipping queries etc.
Is the PRC 3-FC-MS6 8-21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PRC 3-FC-MS6 8-21 have stock available?
There is no stock from authorised distributors for PRC 3-FC-MS6 8-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRC 3-FC-MS6 8-21 often in real-time on the comparison pages.
What if I can't find stock of PRC 3-FC-MS6 8-21?
You can fill out our help required form which you can use to request a quote for PRC 3-FC-MS6 8-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.