Status: | Unknown |
---|---|
Series: | PRAHT Series |
RoHS: | Unknown |
Resistance R1 | 10kohm |
---|---|
Product Range | PRAHT Series |
Resistance R2 | 10kohm |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SMD |
No. of Pins | 8Pins |
Power Rating per Element | 12.5mW |
Absolute Resistance Tolerance | ± 0.1% |
Absolute TCR | ± 15ppm/°C |
Automotive Qualification Standard | - |
Praht 135 I 4 10K 0,1% 0,05% G Tr E4 /Waffle Pack Or Tape & Reel |Vishay PRAHT135I4-10KBWGT | Newark Electronics |
High Temperature High Precision Thin Film Wraparound Chip Resistor Array 2108 Size 10K Ohm 0.1% ±15 ppm/°C Isolated 8-Pin SMD T/R | Avnet America |
RES N/W, PRECISION, 4 RES, 10KOHM, SMD | Farnell |
Where can I find additional details, specifications and documents for a PRAHT135I4-10KBWGT?
Additional datasheets, footprints and schematics for PRAHT135I4-10KBWGT are listed on our Part Details page. You can also find images and similar parts to PRAHT135I4-10KBWGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRAHT135I4-10KBWGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRAHT135I4-10KBWGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRAHT135I4-10KBWGT fall under?
The PRAHT135I4-10KBWGT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PRAHT135I4-10KBWGT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRAHT135I4-10KBWGT you can contact the distributor directly for product support, shipping queries etc.
Is the PRAHT135I4-10KBWGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRAHT135I4-10KBWGT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PRAHT135I4-10KBWGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRAHT135I4-10KBWGT often in real-time on the comparison pages.
What if I can't find stock of PRAHT135I4-10KBWGT?
You can fill out our help required form which you can use to request a quote for PRAHT135I4-10KBWGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.