Status: | Unknown |
---|---|
Series: | PRAHT Series |
RoHS: | Unknown |
Resistance R1 | 250kohm |
---|---|
Product Range | PRAHT Series |
Resistance R2 | 250kohm |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SMD |
No. of Pins | 8Pins |
Power Rating per Element | 10mW |
Absolute Resistance Tolerance | ± 0.1% |
Absolute TCR | ± 15ppm/°C |
Automotive Qualification Standard | - |
Resistor Network Array 0.0125W 250K | RS |
Praht 100 I 4 250K 0,1% 0,05% G Tr E4 /Waffle Pack Or Tape & Reel |Vishay PRAHT100I4250KBWGT | Newark Electronics |
High Temperature High Precision Thin Film Wraparound Chip Resistor Array 1606 Size 250K Ohm 0.1% ±15 ppm/°C Isolated 8-Pin SMD T/R | Avnet America |
PRAHT100 Series 250kOhms 0.1% SMT Resistor Array, 4 Resistors 0603 package | Spectrol / Sfernice / Vishay PRAHT100I4250KBWGT | RS Americas |
RES N/W, PRECISION, 4 RES, 250KOHM, SMD | element14 |
Where can I find additional details, specifications and documents for a PRAHT100I4250KBWGT?
Additional datasheets, footprints and schematics for PRAHT100I4250KBWGT are listed on our Part Details page. You can also find images and similar parts to PRAHT100I4250KBWGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRAHT100I4250KBWGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRAHT100I4250KBWGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRAHT100I4250KBWGT fall under?
The PRAHT100I4250KBWGT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PRAHT100I4250KBWGT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRAHT100I4250KBWGT you can contact the distributor directly for product support, shipping queries etc.
Is the PRAHT100I4250KBWGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRAHT100I4250KBWGT have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PRAHT100I4250KBWGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRAHT100I4250KBWGT often in real-time on the comparison pages.
What if I can't find stock of PRAHT100I4250KBWGT?
You can fill out our help required form which you can use to request a quote for PRAHT100I4250KBWGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.