Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$387.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$429.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$387.00
|
-
|
Buy Now | |
RS Americas
from US$387.00
|
-
|
Buy Now | |
element14
from US$490.59
|
-
|
Buy Now | |
Carlton-Bates
from US$539.31
|
-
|
Buy Now | |
Distrelec
from US$426.73
|
-
|
Buy Now | |
TestEquity
from US$423.53
|
-
|
Buy Now | |
Farnell
from US$433.33
|
-
|
Buy Now |
Oscilloscope Probe Function | High-Voltage Passive Probe |
---|---|
Bandwidth | 50MHz |
Input Voltage Max | 10kV |
Test Probe Attenuation | 1000 |
For Use With | BK Precision Oscilloscopes |
RoHS Compliant | Yes |
High Voltage Oscilloscope Probe, 10Kv, 50Mhz | Newark Electronics |
HIGH-VOLTAGE OSCOPE PROBE, 10KV, 50MHZ | B&K Precision PR-55 | RS Americas |
HIGH-VOLTAGE PASSIVE PROBE, OSC, 50MHZ | element14 |
B&K Precision High Voltage Probe, 1000:1, 40MHz, 10kV | Distrelec |
Where can I find additional details, specifications and documents for a PR-55?
Additional datasheets, footprints and schematics for PR-55 are listed on our Part Details page. You can also find images and similar parts to PR-55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR-55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR-55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR-55 fall under?
The PR-55 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to PR-55 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR-55 you can contact the distributor directly for product support, shipping queries etc.
Is the PR-55 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PR-55 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for PR-55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR-55 often in real-time on the comparison pages.
What if I can't find stock of PR-55?
You can fill out our help required form which you can use to request a quote for PR-55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.